EN
  • EN
  • DE

SC8803

Part No SC8803
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Polarity: Standard, Connector Series: SMC, Connector Gender: Plug, Impedance: 50 Ohm, Body Style:...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091713-SC8803
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC8803 CAD Model

Description

The SC8803 is a coaxial cable assembly offered by Fairview Microwave. Designed for high-frequency signal transmission, it ensures minimal signal loss and reliable performance in demanding applications. As a supplier of RF, microwave, and millimeter-wave components, Fairview Microwave focuses on delivering quality and precision in its cable assemblies.

Applications

  • Networking: Linking network devices in telecommunications and data centers.
  • Antenna Systems: Connecting antennas to receivers and transmitters.
  • Military and Defense Systems: Utilizing in secure communication and radar applications.
  • Research and Development: Employed in laboratory setups for high-frequency testing.
  • Broadcasting: Linking broadcasting equipment, ensuring quality signal transfer.

Features

  • Low Insertion Loss: Reduces signal attenuation, allowing for efficient signal transmission.
  • High-Frequency Operation: Suitable for applications operating at several GHz.
  • SMA Connectors (Likely): Many Fairview Microwave assemblies feature SMA connectors for secure and reliable connections; confirm with datasheet.
  • Shielded Cable: Protects against electromagnetic interference, maintaining signal integrity.
  • Durable Construction: Built to withstand harsh conditions and frequent use.
  • Flexible Cable: Offers easy routing and flexibility in installation setups.

Benefits

  • Consistent Performance: Provides stable signal transmission, reducing potential downtime.
  • High-Quality Signals: Maintains signal integrity, resulting in clearer and more reliable data transfer.
  • Extended Lifespan: Durable materials ensure a long service life and reduce the need for frequent replacements.
  • Easy Installation: User-friendly design simplifies installation and reduces labor time.
  • Optimized Connectivity: Ensures a secure and effective connection between components.

Additional Details

The SC8803 typically incorporates a flexible coaxial cable paired with SMA connectors, widely used in RF and microwave setups. The specific cable type dictates the cable's frequency range, insertion loss, and VSWR performance. The cable shield, often constructed from braided copper or aluminum, effectively mitigates electromagnetic interference. To obtain precise technical specifications such as cable type, connector details, frequency range, insertion loss, VSWR, and impedance, consult the official Fairview Microwave datasheet. Always rely on the manufacturer's documentation for detailed and accurate information.

For best performance and longevity, handle the SC8803 with care. Avoid sharp bends and excessive tension. Store in a clean, dry area, and regularly inspect connectors for any signs of damage or contamination. These practices will help ensure the cable assembly's continued reliability.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1912 $74.3824
4+ $30.5158 $122.0632
6+ $29.5622 $177.3732
9+ $28.6087 $257.4783
11+ $27.6550 $304.2050
14+ $24.7942 $347.1188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess