EN
  • EN
  • DE

SN74HCT04DBLE

Part No SN74HCT04DBLE
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095002-SN74HCT04DBLE
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HCT04DBLE CAD Model

Description

The SN74HCT04DBLE is a high-performance, Hex Inverter integrated circuit from Texas Instruments, designed to address the needs of a wide range of digital applications. This device features six independent inverters and is a member of the HCT family, which means it is compatible with standard CMOS logic levels while being able to interface with TTL logic levels. This versatility makes the SN74HCT04DBLE suitable for interfacing with microprocessors, as it can translate between different voltage levels, ensuring smooth communication between devices operating at different logic standards.

Key Features

  • Logic Type: Hex Inverter
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Logic Level Compatibility: TTL & CMOS
  • Output Drive Capability: 4 mA at 5 V
  • Propagation Delay Time: 11 ns (max) at 5 V

Applications

The SN74HCT04DBLE is ideal for a variety of applications where signal inversion is required. It is commonly used in:

  • Logic level shifting
  • Wave shaping
  • Oscillator circuits
  • Signal processing
  • Glitch elimination
  • Power-on reset circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74HCT04DBLE is no exception. The device is rigorously tested to ensure high performance and durability across various conditions. With its wide operating temperature range, it is designed to function reliably in both industrial and commercial environments.

Environmental Compliance

The SN74HCT04DBLE is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses and applications.

Ordering Information

For ordering, the SN74HCT04DBLE comes in tape and reel packaging, facilitating easy integration into automated production lines. Detailed ordering and product information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess