EN
  • EN
  • DE

TDA8594C-2

Part No TDA8594C-2
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098939-TDA8594C-2
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8594C-2 CAD Model

Description

The TDA8594C-2 is a state-of-the-art audio amplifier designed and manufactured by NXP Semiconductors, a leader in the industry with a reputation for high-quality and innovative products. This particular integrated circuit (IC) is part of NXP's acclaimed TDA family, which is known for delivering exceptional audio performance in automotive and consumer audio applications.

Key Features

  • Output Power: The TDA8594C-2 is capable of delivering a high output power, which makes it suitable for driving powerful speakers in car audio systems or high-fidelity home audio setups.
  • Audio Quality: With its advanced design, this IC ensures low distortion and high linearity, resulting in crystal-clear sound reproduction that meets the expectations of audiophiles.
  • Efficiency: It operates with high efficiency, which not only conserves energy but also minimizes heat generation, thereby reducing the need for extensive heat sinking and increasing the reliability of the end product.
  • Flexibility: The TDA8594C-2 is flexible in terms of application and can be used in various configurations to suit different audio system designs.

Applications

The versatility of the TDA8594C-2 makes it an ideal choice for a wide range of audio applications. It is particularly well-suited for:

  • Automotive audio systems where high power and reliability are paramount.
  • High-end home audio and theater systems that demand superior sound quality.
  • Public address systems and other commercial audio setups that require robust and consistent performance.

Technical Specifications

Some of the technical specifications of the TDA8594C-2 include a wide supply voltage range, multiple channel configurations, and built-in protection features against over-temperature, short-circuit, and load dump conditions, ensuring safe operation under a variety of circumstances.

Conclusion

Overall, the TDA8594C-2 from NXP is a top-tier audio amplifier IC that provides a compelling combination of power, audio quality, efficiency, and flexibility. It is an excellent choice for designers and engineers looking to create high-performance audio systems that stand out in the market.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess