EN
  • EN
  • DE

TDA8714T7C1

Part No TDA8714T7C1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098942-TDA8714T7C1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8714T7C1 CAD Model

Description

The TDA8714T7C1 is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by NXP Semiconductors. This ADC is tailored for applications that require high-speed data conversion with exceptional accuracy and reliability. It is an ideal component for advanced digital signal processing tasks in various fields such as telecommunications, medical imaging, and industrial automation.

Key Features:

  • High-Speed Operation: The TDA8714T7C1 offers a fast sampling rate, ensuring that it can handle high-speed analog signals without compromising on performance.
  • High Resolution: With its high-resolution conversion capability, this ADC provides precise digital representation of the input analog signal, which is crucial for applications that demand exactness.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8714T7C1 minimizes energy usage, making it suitable for portable and battery-powered devices.
  • Digital Error Correction: This feature ensures high accuracy by correcting any errors that may occur during the conversion process.
  • Versatile Interface: The ADC comes with a flexible digital interface that is compatible with most microprocessors and digital signal processors, simplifying integration into existing systems.

Applications:

The TDA8714T7C1's robust design and technical specifications make it an excellent choice for a wide range of applications. It is extensively used in:

  • Professional and consumer audio equipment
  • Video and image processing devices
  • Instrumentation and control systems
  • Medical diagnostic equipment
  • High-speed data acquisition systems

Technical Specifications:

Parameter Value
Resolution 14 Bits
Sampling Rate Variable
Input Type Single-Ended
Supply Voltage 5V
Operating Temperature Range Specified by Manufacturer
Package / Case Surface-Mount

In conclusion, the NXP TDA8714T7C1 is a versatile and efficient ADC that offers the precision and speed required for high-performance digital systems. Its robust feature set ensures that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess