EN
  • EN
  • DE

RF3164SR

Part No RF3164SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293547-RF3164SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3164SR CAD Model

Description

The RF3164SR is a power amplifier module designed for WLAN applications operating in the 5 GHz frequency band. This module integrates a power amplifier, input and output matching networks, and a power detector, providing a complete solution for wireless communication systems. It is optimized for IEEE 802.11a/n/ac standards to deliver high performance and efficiency.

Applications:

  • Wireless LAN (WLAN) IEEE 802.11a/n/ac applications.
  • High-performance wireless routers and access points.
  • Wireless repeaters and range extenders.
  • Wireless network interface cards (NICs).
  • IoT devices with 5 GHz WLAN connectivity.

Features:

  • Integrated Power Amplifier: Includes all necessary components for a complete PA solution.
  • High Linearity: Ensures minimal signal distortion for optimal data rates.
  • High Efficiency: Reduces power consumption and extends battery life.
  • Integrated Power Detector: Enables precise power monitoring and control.
  • Compact Design: Small form factor for easy integration into various devices.

Benefits:

  • Simplified System Design: Reduces design complexity and time to market.
  • Enhanced Performance: High linearity and efficiency improve signal quality.
  • Extended Battery Life: Low power consumption maximizes battery life in mobile devices.
  • Accurate Power Control: Ensures compliance with regulatory requirements.
  • Reduced Board Space: Compact size allows for use in space-constrained applications.

Additional Details:

The RF3164SR is typically powered by a 3.3V supply. It provides excellent gain and output power for reliable wireless connectivity. The integrated power detector allows for accurate power control, which is essential for meeting regulatory standards and optimizing power efficiency. The module’s small size and integrated matching networks streamline the design process, minimizing the need for external components and reducing overall board space. This power amplifier module is commonly used in wireless routers, access points, and other WLAN devices where high performance and reliability are critical. The device comes in a surface-mount package, facilitating efficient and automated assembly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess