EN
  • EN
  • DE

BR24C32

Part No BR24C32
Manufacturer Rohm Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0051+
Reference case DIP8
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 722730-BR24C32
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR24C32 CAD Model

Description

The BR24C32 is a 32Kbit (4096 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It is a serial EEPROM that uses the I²C interface for communication. This memory is non-volatile, meaning that it retains its data even when power is removed. The BR24C32 is designed for low-power applications and is commonly used to store configuration data, calibration parameters, and other non-volatile information in electronic devices.

Applications:

  • Consumer Electronics: Set-top boxes, DVD players, and other consumer products.
  • Industrial Equipment: Programmable logic controllers (PLCs), data loggers, and other industrial devices.
  • Automotive Applications: Car radios, navigation systems, and other automotive electronics.
  • Medical Devices: Patient monitoring equipment and other medical devices.

Features:

  • 32Kbit (4096 x 8) EEPROM: Provides 32Kbits of non-volatile storage.
  • I²C Interface: Uses the I²C serial interface for communication with a microcontroller or other master device.
  • Low Power Consumption: Designed for low-power operation.
  • Wide Operating Voltage Range: Operates over a wide voltage range.
  • Write Protection: Includes write protection features to prevent accidental data corruption.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Use: Simple I²C interface makes it easy to interface with microcontrollers.
  • Low Power: Minimizes power consumption in battery-powered applications.
  • Reliable Data Storage: Provides reliable and secure data storage.

Additional Details:

The BR24C32 is typically available in an 8-pin DIP or SOIC package. The I²C address of the device is configurable, allowing multiple devices to be connected to the same I²C bus. The device supports page write mode, allowing multiple bytes to be written in a single operation. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and I²C protocol. Careful attention should be paid to the device's write cycle time and the I²C bus speed to ensure reliable data storage. It is suitable for use in a wide range of applications where non-volatile storage is required.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess