EN
  • EN
  • DE

RF3321TR7

Part No RF3321TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293603-RF3321TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3321TR7 CAD Model

Description

The RF3321TR7 is a high-performance Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) amplifier designed for applications requiring high linearity and gain. This amplifier is manufactured by RF Micro Devices and is suitable for a variety of wireless communication systems.

Applications:

  • Cellular infrastructure: Used in base stations and repeaters to boost signal strength.
  • Wireless LAN (WLAN): Employed in access points and routers to enhance signal range and quality.
  • Microwave radio: Utilized in microwave communication systems for high-frequency signal amplification.
  • Satellite communication: Integrated into satellite transceivers for signal boosting.
  • Test and Measurement Equipment: Employed in signal generators and spectrum analyzers.

Features:

  • High linearity: Provides excellent signal fidelity with minimal distortion.
  • High gain: Offers significant signal amplification for improved performance.
  • Low noise figure: Minimizes unwanted noise for cleaner signal transmission.
  • Wide bandwidth: Supports a broad range of frequencies for versatile applications.
  • Surface mount package: Facilitates easy integration into circuit boards.

Benefits:

  • Improved signal quality: Ensures clear and reliable communication.
  • Extended range: Increases the coverage area of wireless systems.
  • Enhanced system performance: Optimizes the overall efficiency and effectiveness of communication networks.
  • Reduced power consumption: Contributes to energy-efficient designs.
  • Simplified integration: Streamlines the design and manufacturing process.

Additional Details:

The RF3321TR7 operates within a specific frequency range (typically in the GHz range), and its performance characteristics are optimized for this range. It requires a DC bias voltage for operation, and the bias conditions are critical for achieving optimal performance. The device is typically matched to a 50-ohm impedance for efficient power transfer. It is commonly used in conjunction with other components such as filters, couplers, and attenuators to create complete amplifier solutions.

The GaAs HBT technology provides superior performance compared to silicon-based amplifiers in terms of gain, linearity, and noise figure at high frequencies. This makes the RF3321TR7 an ideal choice for demanding wireless communication applications.

You May Also Be Interested in

Zilog
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess