EN
  • EN
  • DE

RF3330

Part No RF3330
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Description IF GAIN CONTROLLED AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293604-RF3330
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3330 CAD Model

Description

The RF3330 is a high-power, high-efficiency amplifier designed for use in wireless infrastructure applications. Manufactured by RF Micro Devices, this amplifier is designed to provide substantial gain and power output while maintaining excellent linearity and efficiency.

Applications:

  • Cellular Base Stations: Used in macro and micro base stations to amplify signals for wide-area coverage.
  • Wireless Repeaters: Enhances signal strength in areas with poor coverage, such as tunnels or remote locations.
  • Public Safety Radio: Critical for maintaining reliable communication networks for emergency services.
  • Fixed Wireless Access (FWA): Provides high-speed internet access to homes and businesses using wireless technology.
  • Satellite Communications: Amplifies signals in satellite transceivers to ensure robust communication links.

Features:

  • High Power Output: Delivers significant power to extend coverage range and improve signal strength.
  • High Efficiency: Minimizes power consumption and reduces heat dissipation for energy-efficient operation.
  • Excellent Linearity: Ensures minimal signal distortion for clear and reliable communication.
  • Wideband Operation: Supports multiple frequency bands, making it suitable for various wireless standards.
  • Integrated Bias Circuitry: Simplifies the design process and reduces the number of external components required.

Benefits:

  • Extended Coverage Range: Allows wireless networks to cover larger areas with fewer base stations or repeaters.
  • Reduced Operating Costs: Lower power consumption translates to lower energy bills and reduced carbon footprint.
  • Improved Signal Quality: Maintains signal integrity for clear and reliable communication.
  • Simplified System Design: Integrated features reduce the complexity of designing wireless systems.
  • Enhanced System Performance: Optimizes the overall performance of wireless networks, ensuring reliable connectivity.

Additional Details:

The RF3330 is typically packaged in a surface-mount package that is designed for efficient heat dissipation. It operates on a specified voltage and current, and it is designed to be impedance-matched to 50 ohms. Proper thermal management is crucial for ensuring reliable operation, and heat sinks or other cooling solutions may be required in high-power applications. The amplifier also incorporates protection circuitry to prevent damage from over-voltage or over-current conditions. It is designed to meet stringent industry standards for reliability and performance.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess