EN
  • EN
  • DE

RF4180

Part No RF4180
Manufacturer RF Micro Devices
Catalog TVS - Mixed Technology
Description DUAL-BAND GSM900/DCS1800 TRANSMIT MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293628-RF4180
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF4180 CAD Model

Description

The RF4180 from RF Micro Devices is a high-linearity, high-gain amplifier designed for various wireless communication applications. This amplifier operates within a broad frequency range, making it suitable for numerous systems. Its robust design ensures reliable performance in demanding environments, while its optimized architecture provides excellent gain and linearity.

Applications:

  • Wireless infrastructure
  • Cellular base stations
  • Repeaters
  • Wireless data systems
  • Public Mobile Radio (PMR)

Features:

  • High gain
  • High linearity
  • Wideband operation
  • Low noise figure
  • Integrated matching network
  • Compact package

Benefits:

  • Improved signal strength: The high gain of the RF4180 allows for improved signal strength and range in wireless systems.
  • Reduced distortion: The high linearity ensures minimal signal distortion, leading to enhanced signal quality.
  • Increased system capacity: By maintaining signal integrity, the RF4180 contributes to increased system capacity.
  • Simplified design: The integrated matching network simplifies the design process, reducing the need for external components.
  • Enhanced reliability: The robust design ensures reliable operation in various environmental conditions.

Technical Specifications:

The RF4180 typically operates with a supply voltage of 5V and draws a quiescent current. Its frequency range is optimized for common cellular and wireless bands. The amplifier's gain is typically around 20dB, and its output power is designed to meet the requirements of various wireless standards. Input and output matching are optimized for 50-ohm systems. The device is usually available in a small surface-mount package to facilitate easy integration into compact wireless devices. Detailed specifications can be found in the RF Micro Devices datasheet for the RF4180.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0037 $56.0148
9+ $11.4902 $103.4118
14+ $11.1311 $155.8354
19+ $10.7721 $204.6699
25+ $10.4130 $260.3250
33+ $9.3358 $308.0814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess