EN
  • EN
  • DE
  • IT

NUS2045MNT1G

Part No NUS2045MNT1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC OVP W/20V P-CH MOSFET DFN8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 7.08V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-DFN-EP (3.3x3.3)
Win Source Part Number 116265-NUS2045MNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUS2045MNT1G CAD Model

Description

ON Semiconductor NUS2045MNT1G Overview

The NUS2045MNT1G is a state-of-the-art integrated circuit from ON Semiconductor, renowned for its high-quality and reliable electronic components. This particular product is designed to cater to the needs of modern electronic applications requiring efficient power management and distribution. It's a perfect fit for designers looking for a robust solution in their latest projects.

Key Features

  • High Efficiency: The NUS2045MNT1G boasts high efficiency, which is crucial for minimizing power loss and heat generation in electronic circuits.
  • Low Standby Current: It has a low standby current that ensures minimal power consumption when the device is in idle mode, making it ideal for battery-powered applications.
  • Thermal Protection: With built-in thermal protection, the device automatically shuts down in the event of overheating, thereby safeguarding the circuit components from thermal damage.
  • Wide Operating Temperature Range: It is designed to operate effectively across a wide temperature range, making it suitable for use in various environments and applications.
  • Compact Design: The NUS2045MNT1G comes in a compact package, which is beneficial for space-constrained applications without compromising on performance.

Applications

The versatility of the NUS2045MNT1G makes it an excellent choice for a broad range of applications. It is widely used in:

  • Power supply circuits
  • Portable electronic devices
  • Consumer electronics
  • Automotive systems
  • Industrial controls

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NUS2045MNT1G is manufactured with this commitment in mind, ensuring that it performs consistently over time and under various conditions. Customers can trust this product for its durability and long service life.

Environmental Compliance

Environmental stewardship is a core value of ON Semiconductor. The NUS2045MNT1G is produced with eco-friendly materials and processes, complying with international environmental regulations such as RoHS. This makes it not only a technologically advanced choice but also a responsible one.

In conclusion, the NUS2045MNT1G from ON Semiconductor is a top-notch solution for designers and engineers looking for a reliable and efficient power management component. Its combination of features, applications, and commitment to quality and environmental standards makes it an exceptional choice for your next project.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 1500V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 1400V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 1400V BOD
Need more? Email Us
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess