EN
  • EN
  • DE

P61089

Part No P61089
Manufacturer Bourns Inc.
Catalog TVS - Mixed Technology
Description SURGE PROT THYRIST 155V SLIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Voltage - Clamping -57V
Technology Mixed Technology
Number of Circuits 2
Applications SLIC
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 343114-P61089
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P61089 CAD Model

Description

The Bourns Inc. P61089 is a high-quality circuit protection device designed for use in electronic circuits.

  • GPTDescription: With a medium popularity rating, this device is well-suited for a range of applications.
  • GPTDescription: The device is designed to provide a stable and reliable performance, and is manufactured by Bourns Inc., a trusted name in the industry.
  • GPTDescription: The device has a supply and demand status of balance, making it a good choice for applications that require a steady supply of components.
  • GPTDescription: Overall, the Bourns Inc. P61089 is a reliable and efficient circuit protection device that is well-suited for a variety of electronic applications.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE 60V 0603
Lowest to $0.2785
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Lowest to $5.8172

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7939 $63.9695
12+ $10.4978 $125.9736
18+ $10.1698 $183.0564
24+ $9.8418 $236.2032
31+ $9.5137 $294.9247
41+ $8.5297 $349.7177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess