EN
  • EN
  • DE

RF5142E

Part No RF5142E
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293662-RF5142E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF5142E CAD Model

Description

The RF5142E from RF Micro Devices is a high-power, high-efficiency power amplifier designed for use in various wireless communication systems. It operates in the 824-849 MHz frequency range, making it suitable for cellular band applications. This power amplifier delivers exceptional performance and reliability in demanding environments.

Applications:

  • Cellular Handsets: Used in mobile phones to amplify the transmit signal in the cellular band.
  • Data Cards: Integrated into wireless data cards to provide reliable connectivity.
  • Wireless Infrastructure: Employed in base stations and other wireless infrastructure equipment.
  • Mobile Radios: Used in mobile two-way radios for signal amplification.

Features:

  • High Power Output: Provides a significant power output to ensure reliable signal transmission.
  • High Efficiency: Operates with high efficiency, reducing power consumption and heat dissipation.
  • 824-849 MHz Frequency Range: Specifically designed for cellular band operation.
  • Internal Matching: Incorporates internal matching circuitry for optimal performance.
  • Compact Size: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Signal Strength: Amplifies the signal, improving the range and reliability of wireless communication.
  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat dissipation, improving overall system reliability.
  • Simplified Design: Internal matching simplifies the design and reduces the number of external components required.
  • Increased System Performance: High power output and efficiency contribute to improved overall system performance.

Additional Details:

The RF5142E is typically supplied in a surface-mount package. It requires a DC supply voltage for operation and includes control pins for adjusting gain and power output. Detailed specifications, including gain, power output, and efficiency, can be found in the manufacturer's datasheet.

You May Also Be Interested in

AMCC
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess