EN
  • EN
  • DE

LT1716HS5#TRPBF

Part No LT1716HS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP OTT R-R 44V TSOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Voltage - Input Offset (Max) 1.6mV @ 5V
Current - Input Bias (Max) 0.05μA @ 5V
Current - Output (Typ) 10mA @ 5V
Current - Quiescent (Max) 60μA
CMRR, PSRR (Typ) 110dB CMRR, 110dB PSRR
Propagation Delay (Max) 5.5μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1058586-LT1716HS5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1716HS5#TRPBF CAD Model

Description

Product Overview: LT1716HS5#TRPBF

The LT1716HS5#TRPBF is a high-performance comparator manufactured by Linear Technology, now part of Analog Devices, designed for precision operation in a variety of electronic applications. This comparator is known for its fast response times and low power consumption, making it an ideal choice for systems that require efficient and reliable performance.

Key Features

  • Fast Propagation Delay: The LT1716HS5#TRPBF boasts a speedy propagation delay, enabling quick response times in critical applications where timing is crucial.
  • Low Power Consumption: With energy efficiency in mind, this comparator is optimized for low power usage, helping to extend battery life in portable devices and reduce power costs in wired systems.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, providing flexibility in various circuit designs and ensuring compatibility with multiple signal levels.
  • Over-The-Top® Input Range: The comparator's unique Over-The-Top® feature allows the input voltage to go beyond the supply voltage, offering greater versatility in applications where the input signal may exceed normal levels.
  • Rail-to-Rail Output: The output can swing from rail to rail, providing maximum dynamic range and enabling the device to drive subsequent stages effectively.

Applications

The LT1716HS5#TRPBF is suitable for a wide array of applications, including:

  • High-speed signal processing
  • Window comparators
  • Battery-powered systems
  • Threshold detectors and level shifting
  • Zero-crossing detectors
  • Portable instrumentation

Package and Reliability

The device comes in a compact 5-lead SOT-23 package, which is ideal for space-constrained applications. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging, suitable for automated pick-and-place manufacturing processes, and that it is lead-free ("Pb-free"), complying with RoHS standards for environmental safety.

Overall, the LT1716HS5#TRPBF from Linear Technology is a highly reliable and versatile comparator that meets the needs of a wide range of high-speed and precision applications.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess