Products specifications

Manufacturer Pixelwork
Win Source Part Number 284748-PW3200B-20L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PW3200B-20L CAD Model

Description

The Pixelwork PW3200B-20L is a low-popularity electronic component manufactured by Pixelwork.

  • Win Source Part Number: 284748-PW3200B-20L
  • Design: This component is designed to be used in various electronic devices and systems.
  • Features: It features a high-performance video processing engine, which provides excellent image quality.
  • Supports: It also supports multiple video formats, making it a versatile component for different applications.
  • Features: With its compact size and low power consumption, the PW3200B-20L is an ideal choice for portable devices and battery-powered systems.

You May Also Be Interested in

Pixelwork
Need more? Email Us
ECAD model for PW463A-10VL
Bourns Inc.
Need more? Email Us
ECAD model for PWR220-2FA2500FE
Pixelwork
Need more? Email Us
ECAD model for PW190-05L
Pericom
Need more? Email Us
ECAD model for PT8A6311SEX
Texas Instruments
Need more? Email Us
ECAD model for PWL1251AZQZR
Princeton
Need more? Email Us
ECAD model for PT8214-TP
Princeton
Need more? Email Us
ECAD model for PT8300-S
NXP / Nexperia
XA 16-bit microcontroller 32 K/1 K OTP/ROM/ROMless, 8-channel 8-bit A/D, low voltage 2.7 V.5.5 V, I2C, 2 UARTs, 16 MB address range
Need more? Email Us
ECAD model for PXAS37KFA
Pericom
5-Function Remote Controller
Need more? Email Us
ECAD model for PT8A977P

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention