Products specifications

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 903531-XC1701LPC20I
Ultra Librarian 3D Model Ultra Librarian XC1701LPC20I CAD Model

Description

The XC1701LPC20I is an integrated circuit memory configuration PROM designed for use with FPGAs manufactured by AMD.

  • Category: Integrated circuits (ICs)
  • Package: Bulk
  • Standard Package: 1 piece
  • Programmable: Yes
  • Verification: Not yet verified
  • ECCN: EAR99
  • Fake Product Threat: 57% threat of fake products.
  • MSL Level: 3, which means it can withstand 168 hours of exposure to moisture.
  • REACH: Affected by REACH regulations
  • HTSUS: 8542.32.0071
  • Status: Active

You May Also Be Interested in

Xilinx Inc.
IC PROM SER 200000 C-TEMP 8-DIP
Lowest to $68.4684
ECAD model for XC17S200APD8C
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
ECAD model for AT17F16-30BJI
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
ECAD model for AT17N512-10SC
Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
ECAD model for AT17F040-30CU
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $329.5455
ECAD model for AT17F16-30CU
Xilinx Inc.
PROM 16M-BIT 3.3V 44CCC
Lowest to $1,561.5599
ECAD model for XQ17V16CC44M
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N256-10PC
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
ECAD model for AT17F32-30BJI
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Need more? Email Us
ECAD model for AT17F16A-30CU

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6148 $50.6072
34+ $2.9660 $100.8440
53+ $2.8733 $152.2849
72+ $2.7806 $200.2032
94+ $2.6879 $252.6626
125+ $2.4099 $301.2375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 114 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention