EN
  • EN
  • DE

XC18V02PCG44C

Part No XC18V02PCG44C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM REPROGR 2MB 44-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Memory Size 2Mb
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Part Number Series XC18V02
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807297-XC18V02PCG44C
Ultra Librarian 3D Model Ultra Librarian XC18V02PCG44C CAD Model

Description

The XC18V02PCG44C is a 2 Mbit in-system programmable configuration PROM (programmable read-only memory) from Xilinx. It is designed to store configuration data for Xilinx FPGAs (field-programmable gate arrays). When an FPGA powers up, it loads its configuration data from this PROM, allowing the FPGA to function according to its programmed design.

Applications

  • Configuration storage for Xilinx FPGAs
  • Boot loaders for embedded systems
  • Data storage for non-volatile applications

Features

  • 2 Mbit storage capacity
  • In-system programmable
  • Fast access time
  • Low power consumption
  • 3.3V power supply
  • 44-pin PLCC package
  • RoHS compliant

Benefits

  • FPGA Configuration: Stores the configuration bitstream for Xilinx FPGAs, enabling them to operate according to the user's design.
  • In-System Programmability: Allows for easy updates to the FPGA configuration without removing the PROM from the circuit board.
  • Fast Configuration: Provides quick access to the configuration data, minimizing FPGA startup time.
  • Low Power Consumption: Reduces overall system power consumption.
  • Reliable Storage: Provides non-volatile storage for configuration data, ensuring that the FPGA retains its functionality even after power loss.

Additional Details

The XC18V02PCG44C is programmed via a JTAG interface. It operates from a 3.3V power supply. The device provides a reliable and cost-effective solution for FPGA configuration. The PROM ensures the FPGA configures correctly upon startup. Due to its non-volatility, the FPGA will retain configuration even when power is removed and reapplied. The package is a 44-pin PLCC (Plastic Leaded Chip Carrier).

You May Also Be Interested in

Altera
IC CONFIG DEVICE 88UBGA
Lowest to $550.7463
Xilinx Inc.
IC PROM SER 5000 C-TEMP 20-SOIC
Lowest to $43.0873
Altera
IC CONFIG DEVICE 1MBIT 20PLCC
Lowest to $27.2727
Xilinx Inc.
IC PROM REPROGR 2MB 44-PLCC
Lowest to $32.7758
Altera
IC CONFIG DEVICE 440KBIT 32TQFP
Need more? Email Us
Xilinx Inc.
IC PROM SER 50000 I-TEMP 8-DIP
Lowest to $93.2331
Altera
Configuration Devices for SRAM-Based
Lowest to $8.1520
Xilinx Inc.
IC PROM SER 100000 C-TEMP 8-DIP / PROM Serial 1M-bit 3.3V 8-Pin PDIP
Lowest to $106.4180
Altera
Flash Serial 3.3V 128M-bit 16-Pin SOIC W Tube / IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $37.7313

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7758 $65.5516
4+ $26.8929 $107.5716
6+ $26.0525 $156.3150
8+ $25.2121 $201.6968
11+ $24.3717 $268.0887
14+ $21.8505 $305.9070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess