EN
  • EN
  • DE

XC17512LPC20I

Part No XC17512LPC20I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER I-TEMP 512K 20-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Programmable Type OTP
Memory Size 512kb
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Part Number Series XC17512L
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813668-XC17512LPC20I
Ultra Librarian 3D Model Ultra Librarian XC17512LPC20I CAD Model

Description

The XC17512LPC20I is an obsolete (end of life) programmable OTP memory device manufactured by Xilinx Inc.

  • Memory Size: 512kb
  • Package: 20-PLCC (9x9)
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 3V to 3.6V
  • Popularity: Low
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 46
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Altera
Configuration Devices for SRAM-Based
Lowest to $8.1520
Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Altera
IC CONFIG DEVICE 440KBIT 32TQFP
Need more? Email Us
Altera
IC CONFIG DEVICE 1MBIT 20PLCC
Lowest to $27.2727
Xilinx Inc.
IC PROM SER 50000 I-TEMP 8-DIP
Lowest to $93.2331
Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess