Products specifications

Style Board to Cable/Wire
Connector Type Contact, Plug
Number of Positions 1
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 24-26 AWG
Contact Finish Tin
Contact Material Copper Alloy
Fastening Type Latch Lock
Temperature Range - Operating -40°C ~ 105°C
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1569985-ES5P09K5FA
Ultra Librarian 3D Model Ultra Librarian ES5P09K5FA CAD Model

You May Also Be Interested in

TE Connectivity
PLUG, 2P LATCHED POKE-IN WTW CON
Lowest to $0.3912
ECAD model for 2834048-3
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us
ECAD model for 2106056-5
Hirose Electric Co Ltd
CONN SSL BRIDGE 1POS B-TO-B
Need more? Email Us
ECAD model for DF59S-1P-FC(21)
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us
ECAD model for 2058299-1
TE Connectivity
CONN SSL PLUG 2POS 3.7MM SOLDER / SSL Connector 2 Position Plug, Female Sockets Board to Cable/Wire 0.146" (3.70mm) Solder
Need more? Email Us
ECAD model for 293655-5
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Lowest to $1.0022
ECAD model for 2213189-3
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Need more? Email Us
ECAD model for 01P-LELSS-GA-TF(HF)
TE Connectivity
CONN CHASSIS MNT HOUSING SUPPORT / Connector Chassis Mount Housing Support For Chassis Mount Frame
Need more? Email Us
ECAD model for 2213143-1
JST Sales America Inc.
CONN SSL PLUG 2POS 4MM SOLDER
Need more? Email Us
ECAD model for 02P-LEBSS-TF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention