EN
  • EN
  • DE

RF5516SR

Part No RF5516SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Description 5.15GHz TO 5.85GHz 802.11a/n FRONT END MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293693-RF5516SR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5516SR CAD Model

Description

The RF5516SR is a high-power, high-efficiency power amplifier module (PAM) designed for 4G LTE applications. This module, manufactured by RF Micro Devices (now Qorvo), provides efficient and reliable signal amplification in mobile devices. The RF5516SR integrates multiple power amplifiers, input and output matching networks, and a power management controller into a compact package.

Applications:

  • 4G LTE Smartphones
  • Data Cards and USB Dongles
  • Mobile Hotspots
  • Tablets with Cellular Connectivity
  • IoT Devices requiring LTE connectivity

Features:

  • High Efficiency: Optimized for low power consumption to extend battery life.
  • Multi-Band Support: Supports multiple LTE frequency bands for global compatibility.
  • Integrated Matching Networks: Simplifies PCB layout and reduces external component count.
  • Power Management Controller: Ensures optimal power usage and protects the amplifier from damage.
  • Small Form Factor: Compact design ideal for space-constrained mobile devices.
  • High Linearity: Provides excellent signal quality with low distortion.

Benefits:

  • Longer Battery Life: High efficiency operation minimizes power drain, resulting in extended usage time.
  • Global Connectivity: Multi-band support enables seamless roaming across different LTE networks.
  • Simplified Design: Integrated components reduce design complexity and time-to-market.
  • Improved Signal Quality: High linearity ensures clear and reliable communication.
  • Reduced Footprint: Compact size allows for integration into smaller mobile devices.
  • Enhanced Performance: Optimized power amplification contributes to better overall system performance.

The RF5516SR offers excellent performance in demanding 4G LTE applications. It operates across a wide range of frequencies and voltage levels, providing flexibility and reliability in various mobile communication scenarios. Its robust design and high-performance characteristics make it a suitable choice for modern wireless devices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess