EN
  • EN
  • DE

RF6263TR7

Part No RF6263TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293755-RF6263TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF6263TR7 CAD Model

Description

The RF6263TR7 is a highly integrated RF transceiver from RF Micro Devices (now Qorvo). It combines a transmitter and receiver in a single chip, offering a compact solution for various wireless applications.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Zigbee applications
  • ISM band radios
  • Remote control systems

Features:

  • Integrated Transmitter and Receiver: Combines transmit and receive functionality.
  • Wide Frequency Range: Supports multiple wireless standards.
  • Low Power Consumption: Designed for energy efficiency in battery-powered devices.
  • Digital Baseband Interface: Simplifies integration with DSPs and microcontrollers.
  • Adjustable Output Power: Allows transmit power tuning.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Reduced System Cost: Integrated design reduces the need for discrete components.
  • Simplified Design: Fewer components reduce development time.
  • Extended Battery Life: Low power consumption improves battery life.
  • Increased Flexibility: Wide frequency range supports many standards.
  • Reduced Board Space: Compact footprint saves space on the PCB.

Additional Details:

The RF6263TR7 requires an external antenna and matching network for best results. The frequency range and modulation schemes are contingent on system configuration and software, detailed in the datasheet.

Proper PCB layout and grounding minimize noise. Refer to Qorvo's application notes for guidance.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $7.0594
Zilog
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess