The BT136X-600 is a high-performance Triac manufactured by NXP Semiconductors, designed to control AC power for a wide range of applications. This semiconductor device is capable of switching and controlling high-current loads efficiently, making it an ideal choice for motor control, lighting control, and heating control applications.
With a maximum voltage of 600V and a peak current rating of up to 4A, the BT136X-600 can handle significant power levels. Its robust design ensures that it can withstand transient over-voltages and surges, making it a reliable component for both industrial and domestic environments.
Key Features:
- High Blocking Voltage: Capable of withstanding voltages up to 600 volts, making it suitable for mains voltage applications.
- Current Rating: With a steady-state current of 4A, it can control a wide range of electrical loads.
- Gate Trigger Voltage: A low gate trigger voltage makes the device easy to drive with simple gate drive circuits.
- Quadrant Operation: Capable of operation in all four quadrants, ensuring versatile control options for AC loads.
- Isolated Mounting Tab: The package includes an isolated mounting tab, providing easy installation and thermal management.
- Planar Passivated: The chips are planar passivated for voltage ruggedness and reliability.
Applications:
- Home appliances (e.g., dimmers, electric blankets, and hair dryers)
- Motor control circuits
- Small home automation projects
- Lighting systems (e.g., incandescent lamp dimmers)
- Heating control systems
The BT136X-600 from NXP is a versatile triac that offers designers a compact, efficient, and reliable solution for controlling AC power. Its easy-to-use features and robust performance parameters make it a go-to choice for engineers looking to implement effective power control in their designs.