EN
  • EN
  • DE

LTC1422CN8#PBF

Part No LTC1422CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 8-DIP / Hot Swap Controller 1-CH 12V N-Channel Positive Low Voltage 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Operating Supply Voltage 2.7 V ~ 12 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 650μA
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Feature Pins FB, ON, /RESET, TIMER
Win Source Part Number 781942-LTC1422CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1422
Introduction Date March 08, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1422CN8#PBF CAD Model

Description

LTC1422CN8#PBF - Hot Swap Controller from Linear Technology

Linear Technology's LTC1422CN8#PBF is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit ensures that the electronic components on the board are protected from the potential damage that can be caused by abrupt changes in power supply during hot swapping.

The LTC1422CN8#PBF is housed in an 8-pin PDIP package, providing a compact solution for space-constrained applications. It is specifically engineered to manage a 0V to 12V supply range, making it versatile for various system voltages. The device features an adjustable analog current limit that can be set through an external resistor, allowing for precise control over the inrush current during the hot-swap event. This is critical for preventing damage to connectors, backplane traces, and power supply components.

One of the key attributes of the LTC1422CN8#PBF is its ability to provide a soft start capability. This function ramps up the supply voltage to the load in a controlled manner, mitigating the risk of voltage spikes and system instability. Furthermore, the device includes overcurrent and thermal shutdown features to enhance the safety and reliability of the system. In the event of an overcurrent condition, the LTC1422CN8#PBF will latch off, requiring a reset to resume operation, thereby safeguarding the system from prolonged fault conditions.

The LTC1422CN8#PBF is also equipped with an undervoltage lockout feature that ensures the device is operational only when the input voltage is within the acceptable range. This prevents malfunctioning due to insufficient supply voltage. Additionally, the product boasts a charge pump that drives an external N-channel MOSFET, which serves as the main power control element in the hot swap process. This charge pump is designed to work without the need for external capacitors, simplifying the design and reducing component count.

Overall, the LTC1422CN8#PBF hot swap controller from Linear Technology is a robust and reliable solution for managing power distribution in hot-swap applications. Its comprehensive feature set, including current limiting, soft start, thermal shutdown, and undervoltage lockout, make it an ideal choice for ensuring the protection and seamless operation of electronic systems in a live environment.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess