EN
  • EN
  • DE

RF7115

Part No RF7115
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Description QUAD-BAND GSM850/GSM900/DCS/PCS TRANSMIT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293770-RF7115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7115 CAD Model

Description

The RF7115 is a high-power, high-efficiency linear power amplifier module designed by RF Micro Devices. It is primarily intended for use in 3V single-mode CDMA applications in the 824-849 MHz frequency band. This module provides excellent linearity and high efficiency, making it an ideal solution for handset applications where battery life and signal quality are critical.

Applications

  • CDMA Cellular Handsets: Used as the final power amplifier stage in CDMA mobile phones operating in the 800 MHz band.
  • Wireless Data Devices: Integrated into wireless data terminals and modems utilizing CDMA technology.
  • Mobile Communication Devices: Employed in various mobile communication devices requiring CDMA connectivity.

Features

  • High Power Output: Delivers high output power to ensure reliable communication over extended distances.
  • High Efficiency: Optimized for high power efficiency, extending battery life in portable devices.
  • Linearity: Excellent linearity performance minimizes distortion and maintains signal quality.
  • Integrated Power Control: Includes integrated power control circuitry for precise power management.
  • Compact Module: Small form factor allows for easy integration into space-constrained applications.
  • Single Supply Operation: Operates from a single 3V power supply, simplifying design.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending the battery life of mobile devices.
  • Improved Signal Quality: Excellent linearity ensures minimal distortion and maintains high signal quality.
  • Reliable Communication: High power output provides reliable communication even in challenging environments.
  • Simplified Design: Integrated features simplify the design process and reduce time-to-market.
  • Reduced System Cost: Compact module size reduces board space requirements and lowers overall system cost.

Additional Details

The RF7115 is designed to operate over a wide temperature range. It includes input and output matching networks for optimal performance. The module's power control circuitry allows for precise adjustment of the output power to meet system requirements. It is typically surface-mounted using standard reflow soldering techniques. The RF7115 meets stringent CDMA performance requirements. Consult the official datasheet for detailed electrical specifications, application notes, and handling precautions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $2.4357
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess