EN
  • EN
  • DE

RF7161

Part No RF7161
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293772-RF7161
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7161 CAD Model

Description

The RF7161 is a high-power, high-efficiency power amplifier module designed by RF Micro Devices, specifically targeted for 3V single-mode CDMA applications within the 1850-1910 MHz frequency band (PCS band). This module provides excellent linearity and high efficiency, making it well-suited for handset applications where maximizing battery life and maintaining high signal quality are critical design goals.

Applications

  • CDMA PCS Cellular Handsets: Designed as the final power amplifier stage in CDMA mobile phones operating in the 1900 MHz PCS band.
  • Wireless Data Devices: Used in wireless data terminals and modems that employ CDMA technology in the PCS band.
  • Mobile Communication Devices: Integrated into various mobile communication devices that require CDMA connectivity in the 1900 MHz range.

Features

  • High Power Output: Delivers robust output power to ensure reliable communication over extended distances in the PCS band.
  • High Efficiency: Optimizes power efficiency, significantly extending battery life for portable devices.
  • Excellent Linearity: Provides superior linearity performance, minimizing signal distortion and maintaining high signal fidelity.
  • Integrated Power Control: Features integrated power control circuitry for precise and dynamic power management.
  • Compact Module Design: The small form factor facilitates easy integration into space-constrained mobile devices.
  • Single 3V Supply Operation: Operates from a single 3V power supply, simplifying the power supply design.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for mobile devices.
  • Superior Signal Quality: Excellent linearity ensures minimal signal distortion, contributing to improved voice and data quality.
  • Reliable Communication: High power output enables reliable communication, even under adverse conditions.
  • Simplified System Design: Integrated features and compact size streamline the design process and reduce time-to-market.
  • Reduced System Cost: Small module size reduces board space requirements, contributing to overall system cost reduction.

Additional Details

The RF7161 is designed to operate reliably over a wide temperature range. The integrated input and output matching networks are optimized for performance in the 1900 MHz PCS band. Its power control circuitry allows for precise adjustment of the output power to meet specific system requirements. The module is typically surface-mounted using standard reflow soldering techniques. The RF7161 meets stringent CDMA performance specifications required by network operators. Refer to the device datasheet for detailed electrical characteristics, application notes, and handling precautions.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess