EN
  • EN
  • DE

RF7161TR13-3K

Part No RF7161TR13-3K
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293775-RF7161TR13-3K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF7161TR13-3K CAD Model

Description

The RF7161TR13-3K is a high-power, high-efficiency power amplifier module manufactured by RF Micro Devices, specifically designed for 3V single-mode CDMA applications within the 1850-1910 MHz (PCS band). This module is engineered for optimal linearity and efficiency, making it an excellent choice for handset designs where maximizing battery life and ensuring high signal quality are paramount.

Applications

  • CDMA PCS Cellular Handsets: Primarily used as the final power amplification stage in CDMA mobile phones operating in the 1900 MHz PCS band.
  • Wireless Data Devices: Integrated into wireless data terminals and modems that utilize CDMA technology for data transmission.
  • Mobile Communication Devices: Employed in a variety of mobile communication devices that require CDMA connectivity within the specified frequency range.

Features

  • High Power Output: Delivers substantial output power to ensure reliable communication over considerable distances within the PCS band.
  • High Power Efficiency: Optimized for exceptional power efficiency, significantly extending battery life in portable devices.
  • Excellent Linearity Performance: Provides superior linearity performance, minimizing signal distortion and maintaining high signal fidelity.
  • Integrated Power Control Circuitry: Includes integrated power control for precise and dynamic power management.
  • Compact Module Design: The small form factor allows for easy integration into space-constrained mobile devices.
  • Single 3V Supply Operation: Operates from a single 3V power supply, simplifying the overall power supply design.

Benefits

  • Extended Battery Life: Maximized power efficiency translates to longer battery life for mobile devices.
  • Superior Signal Quality: The excellent linearity ensures minimal signal distortion, contributing to improved voice and data quality.
  • Reliable Communication: The high power output enables reliable communication, even in challenging RF environments.
  • Simplified System Design: Integrated features and compact size streamline the design process and accelerate time-to-market.
  • Reduced System Cost: The small module size reduces board space requirements, contributing to a lower overall system cost.

Additional Details

The RF7161TR13-3K is designed to operate reliably across a wide range of temperatures. Input and output matching networks are integrated for optimized performance in the 1900 MHz PCS band. The integrated power control circuitry facilitates precise adjustment of the output power to meet specific system requirements. The module is typically surface-mounted using standard reflow soldering techniques. The TR13-3K likely refers to a specific tape and reel packaging configuration with 3000 units per reel. Refer to the device datasheet for detailed electrical specifications, application notes, and handling precautions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $11.4253
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,240 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess