EN
  • EN
  • DE

RF7180

Part No RF7180
Manufacturer RF Micro Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 741134-RF7180
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7180 CAD Model

Description

The RF7180 is a high-power, high-efficiency, multi-mode, multi-band RF front-end module (FEM) from RF Micro Devices (now Qorvo after the merger). It is designed for cellular handsets supporting GSM, GPRS, EDGE, UMTS (WCDMA), and LTE technologies. The RF7180 integrates a power amplifier (PA), transmit/receive switch, and antenna switch functionality into a single compact module.

Applications:

  • Cellular handsets (smartphones) supporting 2G/3G/4G technologies
  • Mobile devices requiring multi-band RF front-end capabilities
  • Data cards and modules
  • Wireless communication devices

Features:

  • Multi-mode, Multi-band operation: Supports GSM, GPRS, EDGE, UMTS (WCDMA), and LTE technologies across multiple frequency bands.
  • Integrated Power Amplifier (PA): Includes a high-efficiency power amplifier for signal transmission.
  • Transmit/Receive (TRx) Switch: Integrates a TRx switch for antenna sharing between transmit and receive paths.
  • Antenna Switch: Incorporates an antenna switch for selecting different frequency bands or antennas.
  • Compact Module: Small form factor for easy integration into mobile devices.
  • High Efficiency: Designed for high power efficiency, extending battery life in mobile applications.
  • Low Insertion Loss: Minimizes signal loss for improved performance.
  • Integrated Matching Network: Simplifies RF design and reduces external component count.

Benefits:

  • Improved Battery Life: High efficiency of the power amplifier reduces power consumption, extending battery life.
  • Reduced Board Space: Integration of multiple functions into a single module reduces board space requirements.
  • Simplified RF Design: Integrated matching network simplifies RF design and reduces time-to-market.
  • Enhanced Performance: Low insertion loss and high linearity improve signal quality and overall system performance.
  • Cost-Effective Solution: Integration reduces component count and overall system cost.
  • Flexibility: Multi-band support allows for operation in various cellular networks worldwide.

The RF7180 is a highly integrated and efficient RF front-end module that provides comprehensive support for multi-mode, multi-band cellular communication. Its compact size, high performance, and ease of integration make it an ideal choice for modern mobile devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2959 $59.1800
480+ $0.2429 $116.5920
740+ $0.2353 $174.1220
1,015+ $0.2277 $231.1155
1,315+ $0.2201 $289.4315
1,760+ $0.1973 $347.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess