EN
  • EN
  • DE

RF7378TR13-5K

Part No RF7378TR13-5K
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293853-RF7378TR13-5K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF7378TR13-5K CAD Model

Description

The RF7378TR13-5K is a high-performance RF switch from RF Micro Devices (now Qorvo). This switch is designed for use in a variety of wireless communication applications where signal routing and isolation are critical. Its key features include low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF front-end designs.

Applications:

  • Cellular infrastructure: Base stations and remote radio heads (RRHs).
  • Wireless networking: Wi-Fi routers, access points, and client devices.
  • Satellite communication: LNBs and satellite modems.
  • Test and measurement equipment: Signal generators, spectrum analyzers, and network analyzers.
  • General RF switching: Any application requiring precise signal routing.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and maximizing system performance.
  • High Isolation: Prevents unwanted signal leakage, ensuring signal integrity and reducing interference.
  • Excellent Linearity: Handles high power signals without distortion, maintaining signal quality and accuracy.
  • Fast Switching Speed: Enables rapid signal routing, improving system responsiveness and data throughput.
  • Compact Package: Saves board space, allowing for smaller and more densely populated designs.
  • Wide Operating Frequency Range: Suitable for a broad range of wireless communication standards and frequency bands.

Benefits:

  • Improved System Performance: The low insertion loss and high isolation of the RF7378TR13-5K contribute to improved signal quality and overall system performance.
  • Reduced Interference: High isolation minimizes unwanted signal leakage, reducing interference and improving signal integrity.
  • Increased Data Throughput: Fast switching speed enables rapid signal routing, improving system responsiveness and data throughput.
  • Simplified Design: The compact package and wide operating frequency range simplify design and reduce board space requirements.
  • Enhanced Reliability: The RF7378TR13-5K is designed for reliable operation in demanding environments.

Additional Details:

The RF7378TR13-5K is typically controlled by a digital interface, allowing for easy integration into microprocessor-based systems. It operates over a wide temperature range, making it suitable for outdoor and industrial applications. Its electrical characteristics are carefully specified to ensure consistent performance and reliability.

The device is supplied in tape and reel packaging for automated assembly. Proper handling and soldering techniques are essential to ensure reliable performance. Consult the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess