EN
  • EN
  • DE

RF8888TR13

Part No RF8888TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293877-RF8888TR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF8888TR13 CAD Model

Description

The RF Micro Devices RF8888TR13 is a high-performance, highly integrated front-end module (FEM) designed for WLAN 802.11a/b/g/n/ac applications. It combines a power amplifier (PA), low noise amplifier (LNA), transmit/receive switch (T/R switch), and filtering circuitry into a single compact package. This integration minimizes external components, simplifies design, and improves overall system performance.

Applications:

  • Wireless routers: Enhances the performance of wireless routers, providing improved range and data rates.
  • Wireless access points: Integrated into access points to boost signal strength and coverage.
  • Mobile devices: Used in smartphones and tablets to improve WLAN connectivity.
  • Laptop computers: Enhances wireless performance in laptops.
  • IoT devices: Suitable for use in various Internet of Things (IoT) devices requiring reliable WLAN connectivity.

Features:

  • Integrated PA, LNA, and T/R switch: Combines multiple functions into a single module, reducing component count and board space.
  • High transmit power: Delivers high output power, extending the communication range.
  • Low noise figure: Minimizes added noise, ensuring signal integrity.
  • Integrated filtering: Reduces unwanted signals and interference.
  • Compact size: Small form factor allows for easy integration into space-constrained devices.
  • Lead-free and RoHS compliant: Environmentally friendly design.

Benefits:

  • Improved WLAN performance: Enhances range, data rates, and overall connectivity in wireless networks.
  • Reduced system cost: Integrated features minimize external components and simplify design.
  • Simplified design: Reduces the complexity of WLAN system design, shortening time-to-market.
  • Enhanced signal quality: Minimizes noise and interference, ensuring clearer and more reliable data transmission.
  • Smaller footprint: Compact size allows for integration into smaller devices.
  • Increased reliability: Integrated design improves overall system reliability.

Additional Details:

The RF8888TR13 operates in the 2.4 GHz and 5 GHz frequency bands, supporting IEEE 802.11a/b/g/n/ac standards. It offers a typical transmit power of around 18 dBm to 20 dBm and a low noise figure, typically less than 2 dB. The module is designed for easy integration with various WLAN chipsets. It requires a supply voltage of 3.3V and is available in a compact surface-mount package. The TR13 suffix often denotes a specific tape and reel packaging configuration for automated assembly. The RF8888TR13 is an excellent choice for WLAN applications requiring high performance, integration, and reliability.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Zilog
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess