EN
  • EN
  • DE

RF9958TR13

Part No RF9958TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293914-RF9958TR13
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RF9958TR13 CAD Model

Description

The RF Micro Devices RF9958TR13 is a direct quadrature modulator (DQM) designed for a wide range of wireless communication applications. This device efficiently modulates baseband I and Q signals onto an RF carrier, streamlining transmitter design and optimizing space usage.

Applications

  • Wireless Local Loop (WLL) systems
  • Wireless data transmission
  • Upstream transmitters in Cable Modem Termination Systems (CMTS)
  • Point-to-point and point-to-multipoint wireless communication
  • Software Defined Radio (SDR) systems

Features

  • High Linearity: Ensures exceptional signal quality and minimizes signal distortion.
  • Low Noise Floor: Provides a clean transmitted signal with minimal interference.
  • Wide Bandwidth: Accommodates diverse modulation schemes and data rates.
  • Integrated Local Oscillator (LO) Driver: Reduces the requirement for external components and simplifies circuit design.
  • Adjustable Output Power: Facilitates flexible power management and optimization.
  • Single 3.3V Supply Operation: Simplifies the power supply design.
  • Compact QFN Package: Reduces board space, enabling more compact product designs.

Benefits

  • Enhanced Transmitter Performance: RF9958TR13's high linearity and low noise floor result in a clearer and more robust transmitted signal, leading to enhanced overall system performance.
  • Simplified Design Process: With integrated LO driver and other functionalities, it reduces the number of external components, thus simplifying the design process and accelerating the time-to-market.
  • Reduced Board Space: Compact QFN package facilitates smaller designs, which is ideal for space-constrained applications.
  • Lower Power Consumption: The 3.3V single power supply operation alongside an efficient design helps in minimizing power consumption, which extends battery life in portable devices.
  • Enhanced Reliability: The robust design and high-quality components ensure reliable operation even in harsh environmental conditions.

Additional Details

The RF9958TR13 operates across a broad frequency spectrum suitable for many wireless standards. It delivers excellent gain and phase balance, which helps in minimizing EVM (Error Vector Magnitude) and improving modulation accuracy. Typically, the RF9958TR13 is paired with a power amplifier to achieve the desired output power level. Detailed specifications, including frequency ranges, output power capabilities, and additional performance metrics, are accessible via the product datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess