EN
  • EN
  • DE

RFFC2071

Part No RFFC2071
Manufacturer RF Micro Devices
Description 2.7GHz RF SYNTHESIZER/VCO WITH INTEGRATED RF MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242684-RFFC2071
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFFC2071 CAD Model

Description

The RFFC2071 is a monolithic integrated circuit (IC) from RF Micro Devices (now Qorvo) designed as a highly flexible and configurable frequency conversion device. It is typically used for up-conversion and down-conversion in various communication systems. This IC provides a wide range of functionalities, including mixing, filtering, and amplification, making it a versatile component for RF front-end design.

Applications:

  • Satellite Communication: Up-conversion and down-conversion in satellite transceivers.
  • Point-to-Point Radio: Frequency conversion in microwave radio links.
  • Test and Measurement Equipment: Signal generation and analysis in RF test equipment.
  • Software-Defined Radio (SDR): Flexible frequency conversion in SDR systems.
  • Wireless Infrastructure: Up-conversion and down-conversion in base stations.

Features:

  • Wide Frequency Range: Supports a broad range of frequencies for various applications.
  • Integrated Mixer: Provides high-performance frequency mixing.
  • Variable Gain Amplifier (VGA): Offers adjustable gain for signal amplification.
  • Low Noise Figure: Minimizes noise contribution for sensitive receiver applications.
  • Programmable Filters: Allows for flexible filter configuration.

Benefits:

  • Flexibility: Configurable design allows for use in multiple applications.
  • High Performance: Delivers excellent RF performance for demanding systems.
  • Reduced Component Count: Integration of multiple functions simplifies design.
  • Improved System Performance: Low noise figure enhances receiver sensitivity.
  • Simplified Design: Integrated functions reduce design complexity.

Additional Details:

The RFFC2071 typically operates with a supply voltage in the range of 3V to 5V. The specific frequency range, gain, and noise figure will depend on the configuration and external components used. The device's performance is highly dependent on the impedance matching and layout of the external circuitry. Control signals are used to program the device's configuration and settings. The RFFC2071 is commonly used in systems requiring flexible frequency conversion and signal processing capabilities. It can be used as an upconverter to translate a baseband signal to a higher frequency for transmission or as a downconverter to translate a received signal to a lower frequency for processing. The IC is designed to interface with other RF components, such as filters, amplifiers, and oscillators. The RFFC2071 provides a versatile solution for RF signal processing and frequency conversion.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0434 $54.2604
14+ $7.4203 $103.8842
21+ $7.1884 $150.9564
29+ $6.9565 $201.7385
38+ $6.7246 $255.5348
50+ $6.0290 $301.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,161 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess