EN
  • EN
  • DE

LTC1645IS8#PBF

Part No LTC1645IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP SEQ DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Slew Rate
Supply Voltage - Operating 1.2 V to 12 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ON
Win Source Part Number 1060951-LTC1645IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1645IS8#PBF CAD Model

Description

LTC1645IS8#PBF - Dual Single Hot Swap Controller

The LTC1645IS8#PBF is a sophisticated dual single hot swap controller designed by Linear Technology to manage the safe insertion and removal of circuit boards from live backplanes. This component is housed in a compact SO-8 package, making it an excellent choice for space-constrained applications where board space is at a premium.

One of the key features of the LTC1645IS8#PBF is its ability to independently control the inrush current for two separate supply voltages on the same card. This is particularly useful for systems that require different voltage levels or for cards that need to manage multiple power domains. The controller ensures that the inrush current is limited to a safe level, thus preventing any damage to the connectors or the backplane and reducing stress on the power supply during the card insertion process.

The LTC1645IS8#PBF operates over a wide range of input voltages, typically from 1.2V to 12V, which makes it versatile for various applications. It features an adjustable current limit threshold via an external resistor, allowing designers to tailor the inrush current to specific requirements. Additionally, the product includes under-voltage and over-voltage lockout features that protect against power supply fluctuations and ensure that the card operates within its specified voltage range.

Another advantage of this hot swap controller is its integrated circuit breaker function. This feature provides fast response to over-current conditions, quickly disconnecting the load to prevent damage. The LTC1645IS8#PBF also includes a timer for controlling the fault duration, which can be adjusted with an external capacitor, giving designers control over the response to prolonged over-current events.

For ease of monitoring and diagnostics, the LTC1645IS8#PBF includes a power good output signal for each channel. This feature allows system controllers to verify that the power is stable and within the acceptable range before allowing the card to fully engage with the system. The power good outputs can also be used to cascade multiple LTC1645IS8#PBF devices for controlling additional power supplies.

In summary, the LTC1645IS8#PBF from Linear Technology is a robust and versatile dual single hot swap controller that offers precision control over inrush currents, comprehensive protection features, and diagnostic outputs. Its compact size and feature set make it an ideal choice for high-availability systems and complex multi-voltage environments.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess