EN
  • EN
  • DE

MAX1771EPA

Part No MAX1771EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 12V or Adjustable, High-Efficiency, Low IQ, Step-Up DC-DC Controller | IC REG CTRLR BST/BUCK-BST 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Buck-Boost
Output Phases 1
Supply Voltage 3V ~ 16.5V
Switching Frequency 300kHz
Duty Cycle (Maximum) 92%
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX1771
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212421-MAX1771EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1771EPA CAD Model

Description

MAX1771EPA Step-Up DC-DC Controller from Maxim Integrated

The MAX1771EPA is a high-efficiency, step-up DC-DC controller designed by Maxim Integrated to provide a compact and flexible solution for power supply applications. This component is engineered to drive a DC motor, power LEDs, or supply power for portable devices, among other uses. Its versatility makes it ideal for a wide range of applications where a higher voltage is required from a lower voltage source.

One of the key features of the MAX1771EPA is its ability to operate at a supply voltage ranging from 2V to 16.5V, which allows it to be used with various battery chemistries and configurations. The device is capable of generating output voltages up to 28V, and it utilizes a pulse-frequency modulation (PFM) control scheme to provide high efficiency over a wide range of load conditions.

The MAX1771EPA comes in an 8-pin DIP package, which is well-suited for through-hole mounting techniques. Its pin configuration is designed for ease of integration into existing circuit designs, and its standard package makes it a straightforward choice for prototyping as well as mass production.

Additional features of the MAX1771EPA include:

  • Low quiescent current, which helps to maximize battery life in portable applications.
  • An adjustable output voltage that provides design flexibility.
  • A frequency compensation pin that allows the user to optimize the controller's response for specific applications.
  • Built-in over-temperature protection that safeguards the device and the overall circuit from excessive heat.

Furthermore, the MAX1771EPA is designed with a current-limited, pulse-frequency-modulated (PFM) control scheme which provides additional protection against short circuits and overloads, ensuring reliable operation under a variety of conditions. Its high switching frequency (up to 300kHz) allows for the use of smaller external components, reducing the overall footprint and cost of the power supply design.

In summary, the MAX1771EPA from Maxim Integrated is a robust and efficient step-up DC-DC controller that offers design flexibility, high efficiency, and reliability for a broad array of voltage conversion applications. Its ease of use and comprehensive protection features make it a smart choice for designers looking to create compact and efficient power supply solutions.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8048 $62.4624
30+ $3.9420 $118.2600
46+ $3.8196 $175.7016
63+ $3.6960 $232.8480
81+ $3.5724 $289.3644
109+ $3.2028 $349.1052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess