EN
  • EN
  • DE

N74F158AD

Part No N74F158AD
Manufacturer NXP / Nexperia
Description Data selectors/multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229224-N74F158AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F158AD CAD Model

Description

Product Overview: N74F158AD from NXP

The N74F158AD is a high-performance integrated circuit designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is a quad 2-input multiplexer that features low-power consumption and high-speed operation, making it an ideal component for a wide range of digital applications.

Constructed with advanced silicon-gate CMOS technology, the N74F158AD offers a robust solution for systems requiring data selection and routing. Each of the four multiplexers in the IC selects one of the two binary inputs based on the state of the common select input and presents the chosen data at the output. This functionality is essential in applications such as data switching, signal gating, and the creation of function generators.

The device operates on a standard 5V power supply, which is typical for TTL (Transistor-Transistor Logic) compatible systems, and it is characterized by fast switching times. The N74F158AD's outputs can drive up to 10 LS-TTL loads, ensuring compatibility with a variety of digital logic families and enabling its use in complex digital systems.

Key Features:

  • Quad 2-input multiplexer configuration
  • Low power consumption for energy-efficient designs
  • High-speed operation to meet the demands of fast digital circuits
  • 5V operating voltage compatible with TTL logic levels
  • Output drive capability: 10 LS-TTL loads
  • Silicon-gate CMOS technology for reliable performance

Furthermore, the N74F158AD comes in a standard SOIC-16 package, which is suitable for surface-mount technology (SMT) and is widely used in modern printed circuit board (PCB) designs. This packaging ensures a compact footprint and ease of integration into a variety of electronic devices.

Whether you are designing complex computing systems, communications equipment, or consumer electronics, the N74F158AD from NXP offers the reliability and functionality needed to achieve high-performance data multiplexing. Its combination of speed, power efficiency, and compatibility makes it a versatile choice for engineers and designers looking to optimize their digital systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess