EN
  • EN
  • DE

LTC1622IS8#PBF

Part No LTC1622IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2 V to 10 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -45°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 103359-LTC1622IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1622IS8#PBF CAD Model

Description

The LTC1622IS8#PBF is a high-performance, step-down switching regulator designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This compact and efficient power management solution is engineered to convert higher input voltages to lower output voltages with a high degree of accuracy and reliability.

Key Features

  • Wide Input Voltage Range: The LTC1622IS8#PBF can handle a broad range of input voltages, making it suitable for diverse applications.
  • Adjustable Output Voltage: This regulator allows for a flexible output voltage setting, which can be adjusted according to the needs of the specific application.
  • High Efficiency: With its advanced design, the LTC1622IS8#PBF achieves high efficiency, which translates to less heat generation and better performance in power-sensitive designs.
  • Stable Operation: The device is designed to ensure stable operation even under varying load conditions, contributing to the reliability of the overall system.
  • Low Dropout Operation: It is capable of low dropout operation, which means it can continue to regulate the output voltage even when the input voltage is very close to the output voltage.
  • Thermal Protection: The LTC1622IS8#PBF includes thermal protection features to prevent damage from overheating, enhancing the longevity of the product.
  • Compact Package: Housed in an 8-lead SOIC package, the LTC1622IS8#PBF is designed for space-constrained applications.

Applications

The LTC1622IS8#PBF is suitable for a wide range of applications, such as:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Computing devices and peripherals
  • Industrial and automotive systems
  • Medical equipment

Conclusion

The LTC1622IS8#PBF from Linear Technology represents a versatile, efficient, and reliable solution for power regulation needs in a variety of electronic systems. With its wide input voltage range, adjustable output, and compact form factor, this switching regulator is an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess