EN
  • EN
  • DE

RFFM4201SB

Part No RFFM4201SB
Manufacturer RF Micro Devices
Description 3.3V TO 5V, 2.4GHz TO 2.5GHz HIGH POWER FRONT END MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242706-RFFM4201SB
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFFM4201SB CAD Model

Description

The RF Micro Devices RFFM4201SB is a front-end module (FEM) designed for WLAN (Wireless Local Area Network) applications. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch, providing a complete front-end solution for Wi-Fi connectivity.

Applications

  • Wi-Fi routers
  • Wireless access points
  • Smartphones and tablets
  • Internet of Things (IoT) devices
  • Wireless networking equipment

Features

  • Integrated power amplifier (PA)
  • Integrated low noise amplifier (LNA)
  • Integrated transmit/receive (T/R) switch
  • 2.4 GHz WLAN operation
  • Compact surface mount package

Benefits

  • Improved Wi-Fi performance
  • Extended range
  • Reduced board space
  • Simplified system design
  • Lower bill of materials (BOM) cost

The RFFM4201SB operates by amplifying the transmit signal from the Wi-Fi transceiver using the integrated power amplifier (PA). The low noise amplifier (LNA) amplifies the received signal while minimizing noise, improving sensitivity. The transmit/receive (T/R) switch selects between the transmit and receive paths, allowing for efficient communication. The module is designed for 2.4 GHz WLAN operation, compliant with IEEE 802.11 standards.

This front-end module is typically packaged in a compact surface mount package for easy assembly on printed circuit boards (PCBs). It operates within a specified voltage and temperature range to ensure reliable performance. RF Micro Devices' RFFM4201SB is a crucial component for achieving high-performance and reliable Wi-Fi connectivity in a wide range of wireless devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9686 $59.5290
36+ $3.2571 $117.2556
55+ $3.1543 $173.4865
76+ $3.0527 $232.0052
98+ $2.9510 $289.1980
131+ $2.6461 $346.6391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess