EN
  • EN
  • DE

RFFM8502TR7

Part No RFFM8502TR7
Manufacturer RF Micro Devices
Description 4.9GHz to 5.85GHz 802.11a/n WiFi Front End Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242733-RFFM8502TR7
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFFM8502TR7 CAD Model

Description

The RFFM8502TR7 is a front-end module (FEM) manufactured by RF Micro Devices (now Qorvo). It is designed for Wi-Fi applications and integrates multiple functions into a single package to simplify design and improve performance. These modules typically contain power amplifiers, low noise amplifiers, switches, and filters.

Applications:

  • Wi-Fi Routers: Used to enhance the performance of Wi-Fi routers.
  • Wireless Access Points: Employed in access points to improve signal strength and range.
  • IoT Devices: Integrated into IoT devices to provide Wi-Fi connectivity.
  • Mobile Devices: Found in smartphones and tablets to improve Wi-Fi performance.

Features:

  • Integrated Power Amplifier (PA): Provides signal amplification for improved range.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity.
  • Transmit/Receive (T/R) Switch: Allows for efficient switching between transmit and receive modes.
  • Integrated Filters: Filters out unwanted signals to improve performance.
  • Compact Package: Reduces board space requirements.

Benefits:

  • Improved Wi-Fi Performance: Enhances signal strength, range, and data rates.
  • Simplified Design: Reduces the number of external components required.
  • Reduced Board Space: Compact package saves valuable board space.
  • Lower Power Consumption: Optimizes power consumption for longer battery life.
  • Cost-Effective: Provides a cost-effective solution for Wi-Fi front-end requirements.

Additional Details:

The RFFM8502TR7 front-end module is designed to operate in the Wi-Fi frequency bands, typically 2.4 GHz or 5 GHz. It integrates multiple functions into a single package, which reduces the number of external components required and simplifies the design process. The integrated power amplifier provides signal amplification for improved range, while the low noise amplifier enhances receiver sensitivity. The transmit/receive switch allows for efficient switching between transmit and receive modes. The integrated filters filter out unwanted signals to improve performance. The module is typically packaged in a small surface-mount package. Consult the datasheet for precise electrical characteristics, application guidelines, and performance data.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8896 $59.4480
12+ $9.7551 $117.0612
19+ $9.4502 $179.5538
26+ $9.1453 $237.7778
33+ $8.8404 $291.7332
44+ $7.9268 $348.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess