The RFSA3023SB is a Silicon on Insulator (SOI) Single Pole Double Throw (SPDT) switch designed for a variety of wireless applications. Manufactured by RF Micro Devices, it offers excellent performance characteristics including low insertion loss, high isolation, and high linearity.
Applications
- Cellular infrastructure
- Wireless LAN (WLAN) systems
- Bluetooth applications
- GPS and other GNSS receivers
- General purpose RF switching
Features
- High isolation: Typically 30 dB at 2 GHz
- Low insertion loss: Typically 0.4 dB at 2 GHz
- High linearity: IIP3 of +65 dBm
- Positive control logic
- Small form factor: 2 mm x 2 mm QFN package
- SOI technology for enhanced performance and reliability
- Broadband performance
- Operation up to 6 GHz
Benefits
- Improved signal integrity due to low insertion loss, enhancing overall system performance.
- Reduced interference with high isolation, leading to cleaner signal transmission and reception.
- Increased system reliability due to the robust SOI technology.
- Simplified design and integration with positive control logic.
- Compact solution due to its small form factor, ideal for space-constrained applications.
- Enhanced power handling capabilities
- Minimized harmonic distortion
Additional Details
The RFSA3023SB SPDT switch operates from a single positive supply voltage and features CMOS-compatible control inputs. It is designed to handle high RF power levels while maintaining excellent linearity performance. Its broadband operation and low insertion loss make it suitable for a wide range of frequency bands. The switch's small size and minimal external component requirements contribute to simplified PCB layout and reduced system costs. Its SOI construction provides inherent ESD protection and robustness. The RFSA3023SB is commonly used in transmit/receive switching, diversity switching, and filter bank selection applications.