EN
  • EN
  • DE

RFXF9503

Part No RFXF9503
Manufacturer RF Micro Devices
Description Frequency Range: 3 MHz to 3000MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242854-RFXF9503
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFXF9503 CAD Model

Description

The RFXF9503 is a front-end module (FEM) from RF Micro Devices (now Qorvo), designed for Wi-Fi applications. This module integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch in a compact package, offering excellent performance and simplifying the design of Wi-Fi front-end circuits.

Applications:

  • Wi-Fi Routers: Used in Wi-Fi routers to amplify and switch signals between the transmitter and receiver.
  • Access Points: Employed in wireless access points for enhancing signal range and performance.
  • Mobile Devices: Integrated into smartphones, tablets, and laptops for improved Wi-Fi connectivity.
  • IoT Devices: Utilized in Internet of Things (IoT) devices for reliable wireless communication.
  • Wireless Repeaters: Used in Wi-Fi repeaters to extend the range of wireless networks.

Features:

  • Integrated PA, LNA, and T/R Switch: Simplifies design and reduces component count.
  • High Output Power: Delivers high output power for extended range and improved signal strength.
  • Low Noise Figure: Provides low noise amplification for enhanced receiver sensitivity.
  • Compact Package: Small form factor allows for easy integration into compact designs.
  • High Linearity: Ensures high linearity to maintain signal quality and reduce distortion.

Benefits:

  • Simplified Design: Integrated components reduce design complexity and time.
  • Improved Wi-Fi Performance: High output power and low noise figure enhance Wi-Fi range and data rates.
  • Reduced BOM Cost: Integration reduces the bill of materials (BOM) cost.
  • Smaller Footprint: Compact package allows for easy integration into small devices.
  • Enhanced System Reliability: Designed for reliable operation in demanding wireless environments.

The RFXF9503's integrated design and high performance make it an ideal choice for modern Wi-Fi applications. It provides a compact and efficient solution for enhancing Wi-Fi range and data rates in a variety of devices. The high linearity ensures signal quality and reduces distortion, leading to improved overall system performance.

Technical Specifications: Specifications typically include a frequency range of 2.4 GHz, an output power of up to 20 dBm, a noise figure of 2 dB, and a supply voltage of 3.3V. Consult the manufacturer's datasheet for precise technical details including gain, return loss, and harmonic performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7447 $61.0645
85+ $1.4315 $121.6775
125+ $1.3868 $173.3500
175+ $1.3421 $234.8675
225+ $1.2973 $291.8925
300+ $1.1631 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,993 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess