EN
  • EN
  • DE

SBB5000S2

Part No SBB5000S2
Manufacturer RF Micro Devices
Description 0.05GHz to 6GHz, CASCADABLE ACTIVE BIAS InGaP HBT MMIC AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1246538-SBB5000S2
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBB5000S2 CAD Model

Description

The SBB5000S2 is a high-linearity, high-gain Gallium Nitride (GaN) power amplifier designed by RF Micro Devices (now Qorvo). It operates within the 4.4 GHz to 5.0 GHz frequency range, making it ideal for applications in wireless infrastructure, radar, and other communication systems requiring high performance. The amplifier is designed for optimal efficiency and provides excellent signal fidelity under demanding conditions.

Applications:

  • Wireless infrastructure (e.g., base stations)
  • Radar systems
  • Satellite communications
  • Test and measurement equipment
  • General-purpose high-power amplification

Features:

  • High Output Power
  • High Gain
  • Excellent Linearity
  • High Efficiency
  • Internally Matched
  • Compact Surface-Mount Package

Benefits:

  • Extended communication range and improved signal quality.
  • Reduced power consumption leading to lower operating costs.
  • Simplified integration due to internal matching and compact package.
  • Enhanced system performance in challenging environments.
  • Improved reliability and durability compared to traditional amplifiers.

Additional Details:

The SBB5000S2 typically provides an output power of around 10W to 12W with a gain of approximately 28 dB to 30 dB. The power added efficiency (PAE) is typically in the range of 40% to 50%, depending on the operating conditions. The device operates from a supply voltage of +28V. It is housed in a compact surface-mount package that facilitates efficient heat dissipation. The amplifier is designed to meet stringent linearity requirements, ensuring minimal distortion of the amplified signal. This is critical for maintaining signal integrity in complex modulation schemes. The use of GaN technology provides superior performance compared to traditional silicon-based amplifiers, especially in terms of power density and thermal management. The internal matching networks simplify the design process, reducing the need for external components and optimizing performance within the specified frequency range.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess