EN
  • EN
  • DE

SGA4586ZSR

Part No SGA4586ZSR
Manufacturer RF Micro Devices
Description DC to 4000MHz, CASCADABLE SiGe HBT MMIC AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1248453-SGA4586ZSR
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGA4586ZSR CAD Model

Description

The RFMD SGA4586ZSR is a high-linearity, high-gain, and high-efficiency amplifier designed for various wireless infrastructure applications. This amplifier is based on GaAs HBT technology, providing excellent performance characteristics in terms of gain, output power, and linearity. Its robust design and wide operating frequency range make it suitable for demanding applications in cellular base stations and other communication systems.

Applications:

  • Cellular Base Stations: Used as a driver amplifier or output stage in cellular base station transmitters to boost signal power.
  • Wireless Infrastructure: Employed in repeaters, remote radio heads (RRH), and other wireless infrastructure equipment to enhance signal coverage and capacity.
  • Public Mobile Radio (PMR): Utilized in PMR systems to improve communication range and signal quality.
  • Test and Measurement Equipment: Incorporated into signal generators and power amplifiers to provide high-power signals for testing purposes.
  • Microwave Communication Links: Used in microwave links to amplify signals and extend communication distances.

Features:

  • High Linearity: Offers excellent linearity performance, minimizing signal distortion and improving signal quality.
  • High Gain: Provides substantial signal amplification, increasing system range and sensitivity.
  • High Efficiency: Delivers high power added efficiency (PAE), reducing power consumption and heat dissipation.
  • Wide Frequency Range: Operates over a broad frequency range, making it versatile for different applications.
  • Internally Matched: Simplified integration with 50-ohm systems.

Benefits:

  • Improved Signal Quality: High linearity ensures minimal signal distortion, preserving signal integrity and improving system performance.
  • Extended Communication Range: High gain allows for longer communication distances and improved signal detection.
  • Reduced Power Consumption: High efficiency minimizes power consumption and heat dissipation, reducing operating costs and improving system reliability.
  • Simplified System Design: Internally matched to 50 Ohms, facilitating easy integration into existing systems.
  • Enhanced System Capacity: Improved signal quality and linearity enable higher data rates and increased system capacity.

Additional Details:

The SGA4586ZSR is typically biased with a single positive supply voltage, simplifying power supply requirements. It incorporates internal bias circuitry, eliminating the need for external bias components. The amplifier is available in a small, surface-mount package, allowing for compact system designs. Its robust design ensures reliable performance under various operating conditions. The amplifier's performance is typically specified over a wide temperature range. It is designed to meet stringent reliability standards, ensuring long-term performance and stability.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4117 $68.8234
4+ $28.2353 $112.9412
6+ $27.3529 $164.1174
8+ $26.4706 $211.7648
10+ $25.5882 $255.8820
14+ $22.9412 $321.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess