EN
  • EN
  • DE

SNA-486-TR1

Part No SNA-486-TR1
Manufacturer RF Micro Devices
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095312-SNA-486-TR1
Categories OEM Parts( S )
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNA-486-TR1 CAD Model

Description

The SNA-486-TR1 is a high-linearity Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) amplifier designed for a variety of wireless communication applications. Manufactured by RF Micro Devices, this amplifier offers excellent gain, noise figure, and output power, making it suitable for demanding receiver and transmitter applications. It is typically surface mountable.

Applications

  • Wireless Local Loop (WLL)
  • Cordless Telephones
  • ISM Band Applications
  • Wireless Data
  • Satellite Communication Systems
  • General Purpose Amplification

Features

  • High Linearity: Provides excellent signal amplification with minimal distortion.
  • High Gain: Delivers substantial signal gain, improving receiver sensitivity and transmitter output power.
  • Low Noise Figure: Minimizes noise contribution to the system, enhancing signal quality.
  • Surface Mount Package: Facilitates easy integration into surface mount technology (SMT) assembly lines.
  • Internally matched for 50-ohm impedance.
  • Single positive voltage supply operation.

Benefits

  • Improved System Performance: High linearity and low noise figure contribute to improved signal quality and overall system performance.
  • Reduced Component Count: High gain minimizes the need for multiple amplification stages.
  • Simplified Design: Internally matched impedance simplifies circuit design and reduces the need for external matching components.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a competitive choice for wireless applications.
  • Easy Integration: Surface mount package facilitates easy and efficient assembly.

Technical Specifications

The SNA-486-TR1 typically operates with a supply voltage of 5V. It exhibits a typical gain of 18 dB and a noise figure of 3 dB at 900 MHz. It offers a high output power capability and is designed to operate over a broad frequency range, typically from 0.4 to 3 GHz. The specific specifications can vary based on the operating conditions. Refer to the manufacturer's datasheet for precise electrical characteristics, including S-parameters and thermal resistance values.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess