EN
  • EN
  • DE

TSF9N90M

Part No TSF9N90M
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101418-TSF9N90M
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSF9N90M CAD Model

Description

The TSF9N90M is a high-voltage N-channel MOSFET manufactured by Truesemi, designed for high-efficiency power switching applications. It features a high breakdown voltage and low on-resistance, making it suitable for demanding applications like power supplies, motor control, and inverters.

Applications:

  • Power Supplies (SMPS)
  • Inverters
  • Motor Control
  • High Voltage DC-DC Converters
  • Plasma Displays

Features:

  • High Voltage: 900V Drain-Source Voltage (VDS)
  • Low On-Resistance: RDS(on) is minimized for reduced power loss.
  • Fast Switching Speed: Low gate charge (Qg) allows for efficient high-frequency operation.
  • Avalanche Energy Rated: Provides robust performance under avalanche conditions.
  • Package: Available in TO-220F package for enhanced thermal performance.

Benefits:

  • High Efficiency: Low RDS(on) minimizes conduction losses, resulting in improved efficiency.
  • Reduced Heat Dissipation: Lower on-resistance reduces heat generation, simplifying thermal management.
  • Enhanced Reliability: Avalanche rating ensures robustness against voltage transients.
  • Simplified Design: Fast switching speed simplifies gate drive circuitry.
  • Compact Solution: TO-220F package provides a compact and thermally efficient solution.

Additional Details:

The TSF9N90M is fabricated using advanced MOSFET technology to achieve excellent performance characteristics. It typically has a gate threshold voltage of around 3V. The maximum continuous drain current (ID) is 9A. It is crucial to consult the manufacturer's datasheet for precise specifications, including RDS(on) values at different gate voltages and temperatures, as well as thermal resistance and safe operating area. The TO-220F package provides good thermal conductivity, allowing for efficient heat dissipation when properly heatsinked. This MOSFET is designed to operate within a specified temperature range, typically -55°C to +150°C, as detailed in the datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7398 $51.7860
165+ $0.6071 $100.1715
260+ $0.5881 $152.9060
355+ $0.5691 $202.0305
455+ $0.5502 $250.3410
610+ $0.4932 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess