EN
  • EN
  • DE

UMZ-822-D16-G

Part No UMZ-822-D16-G
Manufacturer RF Micro Devices
Catalog VCOs (Voltage Controlled Oscillators)
Description MICROSTRIP VOLTAGE CONTROLLED | VCO 4950MHZ 0.2-8V 12.7X12.7MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer RFMD
Packaging Tray
Status Obsolete
Frequency Range 4600MHz ~ 5300MHz
Frequency - Center 4950MHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 0.2V ~ 8V
2nd Harmonic, Typ (dBc) -20
Icc Max 27mA
Pushing (MHz/V) 6
Power (dBm) 0 ±3
Phase Noise Typ (dBc/Hz) -89
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-QFN, Variant
Parts Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.220" (5.60mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1277349-UMZ-822-D16-G
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UMZ-822-D16-G CAD Model

Description

The UMZ-822-D16-G is a crystal oscillator designed and manufactured by RFMD. UMZ-822-D16-G is a crystal oscillator designed and manufactured by RFMD.

  • Package: 16-QFN, variant
  • Status: Obsolete
  • Frequency Range: 4600MHz ~ 5300MHz
  • Height: 0.220" (5.60mm)
  • Frequency Center: 4950MHz
  • Tuning Voltage (VDC): 0.2V ~ 8V
  • 2nd Harmonic, Typ (dBc): -20
  • Icc Max: 27mA
  • Power (dBm): 0 ±3
  • Phase Noise Typ (dBc/Hz): -89
  • Pushing (MHz/V): 6
  • Supply Voltage (V): 5V
  • Parts Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Crystek Corporation
VCO 375MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 44MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1520MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 300MHZ 0-5V 12.7MMX12.7MM
Need more? Email Us
Crystek Corporation
VCO 2400MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2350MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 600MHZ 0-12V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 130MHZ 0-5V 7.62MM X 7.62MM
Need more? Email Us
Maxim Integrated
IC SELF-CONTAINED VCO 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.0887 $106.1774
3+ $43.5601 $130.6803
5+ $42.1988 $210.9940
6+ $40.8375 $245.0250
8+ $39.4763 $315.8104
10+ $35.3924 $353.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess