EN
  • EN
  • DE

VCO190-1900TY

Part No VCO190-1900TY
Manufacturer RF Micro Devices
Catalog VCOs (Voltage Controlled Oscillators)
Description OSCILLATOR VCO 5V NARROW PCB FR4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer RFMD
Packaging Bulk
Status Active
Frequency Range 1850 to 1950MHz
Frequency - Center 1900MHz
Supply Voltage - Operating 5V
Tuning Voltage (VDC) 1V to 6V
2nd Harmonic, Typ (dBc) -15
Icc Max 15mA
Pushing (MHz/V) 4
Power (dBm) 3 ±3
Phase Noise Typ (dBc/Hz) -100
Temperature Range - Operating -35°C to 85°C
Win Source Part Number 1116970-VCO190-1900TY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VCO190-1900TY CAD Model

Description

The VCO190-1900TY is a Voltage Controlled Oscillator (VCO) manufactured by RF Micro Devices (now Qorvo). This VCO is designed to generate a stable and tunable output frequency in the microwave range. It's commonly used in wireless communication systems, test equipment, and other applications requiring a precise and adjustable frequency source.

Applications

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Synthesizers
  • Frequency Generators
  • Microwave Transmitters and Receivers

Features

  • Frequency Range: 1850 MHz to 1910 MHz
  • Tuning Voltage: 0.5V to 4.5V
  • Output Power: 5 dBm (typical)
  • Phase Noise: -100 dBc/Hz @ 10 kHz offset
  • Supply Voltage: 5V
  • Package: Surface Mount
  • RoHS Compliant: Yes

Benefits

  • Stable Output Frequency: Provides a reliable and consistent frequency source.
  • Wide Tuning Range: Allows for precise frequency adjustment.
  • Low Phase Noise: Minimizes signal distortion and interference.
  • Compact Size: Suitable for space-constrained applications.
  • Easy Integration: Designed for surface mount assembly.

Additional Details

The VCO190-1900TY VCO utilizes a high-performance oscillator circuit to generate a stable output frequency. The tuning voltage allows for precise adjustment of the output frequency within the specified range. The low phase noise ensures clean and accurate signal generation. The surface mount package simplifies board layout and assembly. It's often used in phase-locked loops (PLLs) to generate stable and tunable frequencies. It enables the creation of high-performance wireless communication systems. The VCO is lead-free and RoHS compliant, meeting environmental regulations. It provides a dependable solution for frequency generation in diverse electronic systems. The wide tuning range allows for compensation of component variations and environmental changes. The VCO190-1900TY is ideal for applications requiring a stable, tunable, and low-noise frequency source in the microwave range.

You May Also Be Interested in

Crystek Corporation
VCO 2665MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1720MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 375MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 4001MHZ 0.1-16V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Need more? Email Us
Crystek Corporation
VCO 2600MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 455MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 600MHZ 0-12V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2480MHZ 0.5-15V 12.7X12.7MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess