EN
  • EN
  • DE

SF1143B

Part No SF1143B
Manufacturer RF Monolithics, Inc
Description 315.00 MHz SAW Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Monolithics, Inc
Win Source Part Number 1247803-SF1143B
Manufacturer Homepage www.rfm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF1143B CAD Model

Description

The SF1143B is a surface acoustic wave (SAW) filter manufactured by RF Monolithics, Inc. It is designed for use in various radio frequency (RF) applications, providing selective filtering of signals within a specific frequency range. SAW filters are known for their compact size, low insertion loss, and excellent rejection of unwanted signals.

Applications:

  • Wireless communication systems: Filtering signals in cellular base stations and mobile devices.
  • Remote control systems: Filtering signals in remote control receivers and transmitters.
  • Radio receivers: Selecting desired radio signals and rejecting unwanted interference.
  • Industrial control systems: Filtering signals in wireless sensor networks and control systems.
  • Medical devices: Filtering signals in wireless medical monitoring equipment.

Features:

  • Surface acoustic wave (SAW) technology: Provides high-performance filtering in a compact size.
  • Specific center frequency: Designed for operation at a particular frequency range. (Note: Exact frequency needs to be determined from datasheet).
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High rejection: Effectively attenuates unwanted signals outside the passband.
  • Small package size: Reduces board space requirements.

Benefits:

  • Improved signal quality: Filters out unwanted noise and interference.
  • Enhanced system performance: Improves the sensitivity and selectivity of RF systems.
  • Reduced size and weight: Compact SAW filter design minimizes component size and weight.
  • Reliable operation: SAW filters are known for their stable and reliable performance.

Additional Details:

The SF1143B is typically available in a surface mount package. The exact center frequency, bandwidth, insertion loss, and rejection characteristics vary depending on the specific model. Consult the device datasheet for detailed specifications. SAW filters are passive devices and do not require external power. They are sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions. Proper impedance matching is essential for optimal performance.

The SF1143B's combination of compact size, low insertion loss, and high rejection makes it a suitable choice for a wide range of RF filtering applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0339 $81.1017
6+ $22.1818 $133.0908
9+ $21.4888 $193.3992
12+ $20.7958 $249.5496
15+ $20.1028 $301.5420
20+ $18.0226 $360.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess