EN
  • EN
  • DE

SF1177A

Part No SF1177A
Manufacturer RF Monolithics, Inc
Description 57.6 MHz SAW Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Monolithics, Inc
Win Source Part Number 1247805-SF1177A
Manufacturer Homepage www.rfm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF1177A CAD Model

Description

The SF1177A is a Surface Acoustic Wave (SAW) filter manufactured by RF Monolithics, Inc. (now Murata Electronics). This filter is designed for use in various radio frequency (RF) applications, providing precise frequency selectivity and signal conditioning. It's characterized by its low insertion loss, high attenuation, and stable performance over temperature, making it suitable for demanding wireless communication systems.

Applications:

  • Wireless communication systems
  • Remote control systems
  • Keyless entry systems
  • Wireless sensor networks
  • Radio receivers and transmitters

Features:

  • SAW filter technology for precise frequency selectivity
  • Low insertion loss, minimizing signal attenuation
  • High attenuation of unwanted signals
  • Stable performance over temperature
  • Surface-mount package for easy assembly
  • Compact size for space-constrained applications

Benefits:

  • Improved signal quality and selectivity in wireless systems.
  • Enhanced receiver sensitivity due to low insertion loss.
  • Reduced interference from unwanted signals.
  • Stable performance in varying temperature conditions.
  • Simplified assembly with surface-mount package.
  • Compact design for integration in small devices.

Additional Details:

The SF1177A is a SAW filter typically used at a center frequency around 433.92 MHz (This should be confirmed from datasheet when actually building application; this is a common frequency for these applications). It offers a narrow bandwidth and high attenuation of out-of-band signals. The insertion loss is typically low, ensuring minimal signal degradation. The filter is designed to operate over a wide temperature range, maintaining stable performance even under extreme conditions.

The device is packaged in a surface-mount package, which allows for easy assembly on printed circuit boards (PCBs). The compact size of the filter makes it suitable for applications where space is limited. Proper impedance matching is crucial for optimal performance of the SAW filter.

The SF1177A is a reliable and high-performance SAW filter designed to meet the requirements of various wireless communication systems. Its precise frequency selectivity and stable performance make it a valuable component in many RF applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess