EN
  • EN
  • DE
  • IT

CON-SMA-EDGE-S

Part No CON-SMA-EDGE-S
Manufacturer RF Solutions
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN SMA JACK STR EDGE MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000946-CON-SMA-EDGE-S
Win Source Part Number Cross
Manufacturer RF Solutions
Category Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connector Type Jack, Female Socket
Mounting Type Board Edge, End Launch
Ultra Librarian 3D Model Ultra Librarian CON-SMA-EDGE-S CAD Model

Description

The CON-SMA-EDGE-S is an SMA edge mount connector manufactured by RF Solutions. This connector is designed for connecting coaxial cables to printed circuit boards (PCBs) in radio frequency (RF) applications. RF Solutions is a reputable supplier of RF components, ensuring the quality and reliability of this connector.

Applications

  • Wireless communication systems: Used to connect antennas to transceivers in Wi-Fi, Bluetooth, and cellular devices.
  • Test and measurement equipment: Employed in spectrum analyzers, signal generators, and network analyzers for accurate signal transmission.
  • Satellite communication: Connects coaxial cables to RF modules in satellite receivers and transmitters.
  • GPS devices: Used in GPS receivers for connecting antennas to the RF front-end.
  • IoT devices: Connects antennas to RF modules in various IoT sensors and devices.

Features

  • SMA Connector Type: Standard SMA interface for compatibility with a wide range of coaxial cables and devices.
  • Edge Mount Design: Designed for mounting on the edge of a PCB, saving space and simplifying assembly.
  • Gold-Plated Contacts: Provides excellent conductivity and corrosion resistance for reliable signal transmission.
  • Compact Size: Small form factor suitable for use in densely populated circuit boards.
  • Durable Construction: Robust construction to withstand mechanical stress and environmental conditions.

Benefits

  • Reliable Signal Transmission: Ensures low signal loss and high signal integrity for optimal RF performance.
  • Easy Installation: Edge mount design simplifies assembly and reduces manufacturing costs.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Durable and Long-Lasting: Gold-plated contacts and robust construction ensure long-term reliability.
  • Versatile: Compatible with a wide range of coaxial cables and RF devices.

Additional Details

The CON-SMA-EDGE-S connector is typically constructed with a brass body and gold-plated center contact to provide superior conductivity and corrosion resistance. The edge mount design allows for easy soldering to the PCB, providing a secure and reliable connection. This connector is designed to meet industry standards for impedance matching and VSWR (Voltage Standing Wave Ratio), ensuring optimal performance in RF applications. It is commonly used with 50-ohm coaxial cables and is suitable for frequencies up to several GHz. The connector is designed to withstand mechanical stress and environmental conditions, making it suitable for use in a variety of applications.

You May Also Be Interested in

Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
Amphenol-RF Division
CONN BNC JACK STR 50 OHM PCB
Lowest to $5.8209
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8704
Hirose Electric Co Ltd
CONN PIN HEADER PCB R/A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess