EN
  • EN
  • DE
  • IT

BC1-18

Part No BC1-18
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Accessories
Description COVER FOR A1000 SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories
Mfr Eaton Bussmann
Series Magnum® BC1
Package Bulk
Product Status Active
Type Cover
Number of Positions 18
For Use With/Related Products A1 Series
Color Black
Standard Package 100 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1041907-BC1-18
Ultra Librarian 3D Model Ultra Librarian BC1-18 CAD Model

Description

The 907228 electronic component is an accessory for the Magnum® BC1 terminal block series.

  • Accessory Type: Cover
  • Series: Magnum® BC1
  • Positions: 18
  • Color: Black
  • Compatibility: Compatible with the A1 series
  • Package: Bulk package of 100 pcs
  • Status: Active product
  • ECCN Regulations: Complies with ECCN regulations
  • Applications: Suitable for various connector and interconnect applications

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK SHORT CIRCUIT KIT
Need more? Email Us
Phoenix Contact
CONN TERM BLK STRN REL BK 2POS
Need more? Email Us
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
Eaton Bussmann
BC3-03-MFGR
Need more? Email Us
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
Eaton Bussmann
CONN TERM BLK SCREW
Need more? Email Us
TE Connectivity
Turquoise Wire Ferrule Connector DIN 22 AWG (0.34mm²) Single Wire
Lowest to $0.2116
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess