EN
  • EN
  • DE

FRG1200-16F

Part No FRG1200-16F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 16V 12 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRG
Package Bulk
Product Status Active
Type -
Voltage - Max 16V
Current - Hold (Ih) (Max) 12 A
Current - Trip (It) 20.4 A
Current - Max 100 A
Time to Trip 16 s
Resistance - Initial (Ri) (Min) 2 mOhms
Resistance - Post Trip (R1) (Max) 9 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.689" L x 0.142" W (17.50mm x 3.60mm)
Height - Seated (Max) 1.102" (28.00mm)
Thickness (Max) -
Lead Spacing 0.402" (10.20mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361751-FRG1200-16F
Ultra Librarian 3D Model Ultra Librarian FRG1200-16F CAD Model

Description

The FRG1200-16F is a PTC resettable fuse manufactured by RFE/Fuzetec. It is designed for circuit protection and offers a current rating of 100A.

  • Current Rating: 100A
  • Maximum Voltage Rating: 16V
  • Hold Current: 12A
  • Trip Current: 20.4A
  • Time to Trip: 16 seconds
  • Initial Resistance: 2mΩ
  • Post-Trip Resistance: 9mΩ
  • Package: Radial, Disc
  • Size: 0.689" (17.50mm) in length and 0.142" (3.60mm) in width
  • Mounting Type: Through-Hole
  • Lead Spacing: 0.402" (10.20mm)
  • Compliance: cUL, TUV, and UL standards

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess