EN
  • EN
  • DE

FRG300-16F

Part No FRG300-16F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 16V 3 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRG
Package Bulk
Product Status Active
Type -
Voltage - Max 16V
Current - Hold (Ih) (Max) 3 A
Current - Trip (It) 5.1 A
Current - Max 100 A
Time to Trip 2 s
Resistance - Initial (Ri) (Min) 34 mOhms
Resistance - Post Trip (R1) (Max) 105 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.280" L x 0.118" W (7.10mm x 3.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361687-FRG300-16F
Ultra Librarian 3D Model Ultra Librarian FRG300-16F CAD Model

Description

The RFE/Fuzetec FRG300-16F is a radial PTC resettable fuse with a current rating of 100A. It has a maximum voltage rating of 16V and a resistance of 34mOhms.

  • Manufacturer: RFE/Fuzetec
  • Product Name: FRG300-16F
  • Fuse Type: PTC Resettable Fuse
  • Current Rating: 100A
  • Maximum Voltage Rating: 16V
  • Resistance: 34mOhms
  • Temperature Range: -40°C to 85°C
  • Lead Spacing: 0.201" (5.10mm)
  • Size: 0.280" L x 0.118" W (7.10mm x 3.00mm)
  • Height: 0.433" (11.00mm)
  • Material: Flame-Retardant
  • Current Hold: 3A
  • Current Trip: 5.1A
  • Approvals: cUL, TUV, UL
  • Series: FRG
  • Status: Active
  • Packaging: Bulk

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2600 $50.7000
470+ $0.2133 $100.2510
730+ $0.2067 $150.8910
1,000+ $0.2000 $200.0000
1,295+ $0.1933 $250.3235
1,735+ $0.1733 $300.6755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess